Manufacturer: Texas Instruments
Win Source Part Number: 000313-CY74FCT244CTQ
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SSOP/QSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
IC BUFF/DVR TRI-ST 8BIT 20QSOP
| Win Source Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 000313-CY74FCT244CTQCT | 296-14006-2-ND | 815-CY74FCT244CTQCT |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT244CTQCT | Buffers, Drivers, Receivers, Transceivers | IC BUFF/DVR TRI-ST 8BIT 20QSOP |
| Supply Voltage (VS) | 4.75 to 5.25 volts | 4.75 to 5.25 volts |