Manufacturer: Texas Instruments
Win Source Part Number: 772056-CY74FCT240ATS
Series: 74FCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Elements: 2
Number of Bits per Element: 4
Family Name: CY74FCT240
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): 74FCT240CTSO; PI74FCT2240ATS; 74FCT240SO; PI74FCT240TS;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
IC BUFFER INVERT 5.25V 20SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 772056-CY74FCT240ATSOCT | 296-31634-1-ND | CY74FCT240ATSOCT |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT240ATSOCT | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.75 to 5.25 volts | 4.75 to 5.25 volts |