Bus Transceiver, FCT Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 1164416-CY74FCT2245C
Series: 74FCT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 12mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: CY74FCT2245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): QS74FCT2245CTSO8; QS74FCT2245CTSO; PI74FCT2245ATS;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
| Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | CY74FCT2245CTSOCT | 1164416-CY74FCT2245CTSOCT | CY74FCT2245CTSOCT |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT2245CTSOCT | Buffers, Drivers, Receivers, Transceivers | |
| Package Type | Surface Mount | Surface Mount; SMD | Surface Mount; 20-SOIC (0.295\", 7.50mm Width) |