Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT2245CTQCT CY74FCT2245CTQCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 867620-CY74FCT2245CT QCT Series: 74FCT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP Package: 20-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74FCT2245 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CY74FCT2245CTQCTE4-N D, CY74FCT2245CTQCT-ND, 296-31633-6, 296-31633-2, 296-31633-1, CY74FCT2245CTQCTG4, CY74FCT2245CTQCTG4-N D, CY74FCT2245CTQCTE4
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 867620-CY74FCT2245CT QCT Series: 74FCT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP Package: 20-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74FCT2245 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CY74FCT2245CTQCTE4-N D, CY74FCT2245CTQCT-ND, 296-31633-6, 296-31633-2, 296-31633-1, CY74FCT2245CTQCTG4, CY74FCT2245CTQCTG4-N D, CY74FCT2245CTQCTE4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT2245CTQCT - 867620-CY74FCT2245CTQCT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT2245CTQCT
867620-CY74FCT2245CTQCT
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT2245CTQCT 867620-CY74FCT2245CTQCT
Manufacturer: Texas Instruments Win Source Part Number: 867620-CY74FCT2245CT QCT Series: 74FCT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP Package: 20-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74FCT2245 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CY74FCT2245CTQCTE4-N D, CY74FCT2245CTQCT-ND, 296-31633-6, 296-31633-2, 296-31633-1, CY74FCT2245CTQCTG4, CY74FCT2245CTQCTG4-N D, CY74FCT2245CTQCTE4

Manufacturer: Texas Instruments
Win Source Part Number: 867620-CY74FCT2245CTQCT
Series: 74FCT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP
Package: 20-SSOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74FCT2245
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CY74FCT2245CTQCTE4-ND, CY74FCT2245CTQCT-ND, 296-31633-6, 296-31633-2, 296-31633-1, CY74FCT2245CTQCTG4, CY74FCT2245CTQCTG4-ND, CY74FCT2245CTQCTE4

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - CY74FCT2245CTQCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
CY74FCT2245CTQCT
Buffers, Drivers, Receivers, Transceivers CY74FCT2245CTQCT
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 867620-CY74FCT2245CTQCT CY74FCT2245CTQCT
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT2245CTQCT Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 20-SSOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISL8491IP - 875823-ISL8491IP - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details