Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT2245ATQCTE4 CY74FCT2245ATQCTE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 772053-CY74FCT2245AT QCTE4 Series: 74FCT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SSOP (0.154", 3.90mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 12mA Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: CY74FCT2245 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP/QSOP Alternative Parts (Cross-Reference): QS74FCT2245ATQ8; QS74FCT2245ATQ; QS74FCT2245CTQ; QS74FCT2245CTQ8; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 772053-CY74FCT2245AT QCTE4 Series: 74FCT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SSOP (0.154", 3.90mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 12mA Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: CY74FCT2245 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP/QSOP Alternative Parts (Cross-Reference): QS74FCT2245ATQ8; QS74FCT2245ATQ; QS74FCT2245CTQ; QS74FCT2245CTQ8; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT2245ATQCTE4 - 772053-CY74FCT2245ATQCTE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT2245ATQCTE4
772053-CY74FCT2245ATQCTE4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT2245ATQCTE4 772053-CY74FCT2245ATQCTE4
Manufacturer: Texas Instruments Win Source Part Number: 772053-CY74FCT2245AT QCTE4 Series: 74FCT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SSOP (0.154", 3.90mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 12mA Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: CY74FCT2245 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP/QSOP Alternative Parts (Cross-Reference): QS74FCT2245ATQ8; QS74FCT2245ATQ; QS74FCT2245CTQ; QS74FCT2245CTQ8; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772053-CY74FCT2245ATQCTE4
Series: 74FCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 12mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: CY74FCT2245
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP/QSOP
Alternative Parts (Cross-Reference): QS74FCT2245ATQ8; QS74FCT2245ATQ; QS74FCT2245CTQ; QS74FCT2245CTQ8;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 772053-CY74FCT2245ATQCTE4
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT2245ATQCTE4
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details