Manufacturer: Texas Instruments
Win Source Part Number: 1008091-CY74FCT16827
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 10
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 2 Element 10 Bit per Element 3-State Output 56-TSSOP
IC BUFF/DVR 20BIT N-INV 56TSSOP
| Win Source Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1008091-CY74FCT16827CTPACT | 296-15309-2-ND | 815-CY74FCT16827CTPACT |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16827CTPACT | Buffers, Drivers, Receivers, Transceivers | IC BUFF/DVR 20BIT N-INV 56TSSOP |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |