Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers CY74FCT16827CTPACT

Description
IC BUF NON-INVERT 5.5V 56TSSOP
Datasheet
Description
IC BUF NON-INVERT 5.5V 56TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16827CTPACT - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
CY74FCT16827CTPACT
Logic - Buffers, Drivers, Receivers, Transceivers CY74FCT16827CTPACT
IC BUF NON-INVERT 5.5V 56TSSOP

IC BUF NON-INVERT 5.5V 56TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number CY74FCT16827CTPACT
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Transceiver ICs - NRF24L01-REEL-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Transceiver ICs - 448-CYW20706UA2KFFB4G-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
2 suppliers