Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16652ATPVC CY74FCT16652ATPVC

Description
Manufacturer: Texas Instruments Win Source Part Number: 867619-CY74FCT16652A TPVC Series: 74FCT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP Package: 56-BSSOP (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: 74FCT16652 Categories: Integrated Circuits (ICs) Case / Package: 56-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-33204-5, CY74FCT16652ATPVC-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 867619-CY74FCT16652A TPVC Series: 74FCT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP Package: 56-BSSOP (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: 74FCT16652 Categories: Integrated Circuits (ICs) Case / Package: 56-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-33204-5, CY74FCT16652ATPVC-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16652ATPVC - 867619-CY74FCT16652ATPVC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16652ATPVC
867619-CY74FCT16652ATPVC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16652ATPVC 867619-CY74FCT16652ATPVC
Manufacturer: Texas Instruments Win Source Part Number: 867619-CY74FCT16652A TPVC Series: 74FCT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP Package: 56-BSSOP (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: 74FCT16652 Categories: Integrated Circuits (ICs) Case / Package: 56-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-33204-5, CY74FCT16652ATPVC-ND

Manufacturer: Texas Instruments
Win Source Part Number: 867619-CY74FCT16652ATPVC
Series: 74FCT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP
Package: 56-BSSOP (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74FCT16652
Categories: Integrated Circuits (ICs)
Case / Package: 56-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-33204-5, CY74FCT16652ATPVC-ND

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - CY74FCT16652ATPVC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
CY74FCT16652ATPVC
Buffers, Drivers, Receivers, Transceivers CY74FCT16652ATPVC
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 867619-CY74FCT16652ATPVC CY74FCT16652ATPVC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16652ATPVC Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 56-BSSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details