Manufacturer: Texas Instruments
Win Source Part Number: 1164410-CY74FCT16501
Series: 74FCT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Number of Circuits: 18-Bit
Mounting: SMD
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 32mA, 64mA
Family Name: CY74FCT16501
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): 74FCT16501ATPV; PI74FCT16501ATV; PI74FCT16501ATVE;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1164410-CY74FCT16501ATPVC |
| Product Name | Logic - Logic - Universal Bus Functions - CY74FCT16501ATPVC |