Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT163245APACT CY74FCT163245APACT

Description
Bus Transceiver, FCT Series, 2-Func, 8-Bit, True Output, CMOS, PDSO48
Request a Quote Datasheet
Description
Bus Transceiver, FCT Series, 2-Func, 8-Bit, True Output, CMOS, PDSO48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY74FCT163245APACT - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, FCT Series, 2-Func, 8-Bit, True Output, CMOS, PDSO48

Bus Transceiver, FCT Series, 2-Func, 8-Bit, True Output, CMOS, PDSO48

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT163245APACT - 248739-CY74FCT163245APACT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT163245APACT
248739-CY74FCT163245APACT
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT163245APACT 248739-CY74FCT163245APACT
Manufacturer: Texas Instruments Win Source Part Number: 248739-CY74FCT163245 APACT Family Name: CY74FCT163245 Alternative Parts (Cross-Reference): CY74FCT163245APVCT; CY74FCT163245APAC; CY74FCT163245CPACT; CY74FCT163245CPAC; Introduction Date: February 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 248739-CY74FCT163245APACT
Family Name: CY74FCT163245
Alternative Parts (Cross-Reference): CY74FCT163245APVCT; CY74FCT163245APAC; CY74FCT163245CPACT; CY74FCT163245CPAC;
Introduction Date: February 01, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category RF Transceivers RF Transceivers
Product Number CY74FCT163245APACT 248739-CY74FCT163245APACT
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT163245APACT
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details