The CY74FCT162827BTPVC is a 20-bit buffer/line driver designed for high-performance bus interface applications. It features balanced 24 mA output drivers, which help minimize undershoot and ground bounce, making it suitable for driving high-capacitance loads and low-impedance backplanes. The device operates within an industrial temperature range of -40°C to +85°C and requires a supply voltage of 5V ± 10%. This part supports partial-power-down mode operation with Ioff circuitry, preventing damaging current backflow when powered down. It is available in a 56-BSSOP package and is specified for a typical output skew of less than 250 ps. The device is compliant with halogen-free standards and has a medium popularity rating in the market. However, it is marked as obsolete, indicating limited availability for future projects.
Manufacturer: Texas Instruments
Win Source Part Number: 1164403-CY74FCT16282
Series: 74FCT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 10
Part Status: Obsolete(EOL)
Family Name: CY74FCT162827
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): PI74FCT162827BTV; PI74FCT162827BTVX; PI74FCT162827BTVE;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 1164403-CY74FCT162827BTPVC |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT162827BTPVC |
| Package Type | Surface Mount; SMD |