Win Source Part Number: 1040229-CY74FCT16265
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74FCT
Package: Tube
Standard Package: 20
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): 74FCT162543TPVCTG4; 74FCT162543TPVCG4; 74FCT162245TPVCG4;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISCY74FCT162652A
Base Product Number: 74FCT162652
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-SSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 1040229-CY74FCT162652ATPVC | CY74FCT162652ATPVC |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 56-BSSOP (0.295\", 7.50mm Width) |