Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16245TPVCT CY74FCT16245TPVCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 765325-CY74FCT16245T PVCT Series: 74FCT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: CY74FCT16245 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): PI74FCT16245TVX; PI74FCT16245TV; PI74FCT16245TVE; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 765325-CY74FCT16245T PVCT Series: 74FCT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: CY74FCT16245 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): PI74FCT16245TVX; PI74FCT16245TV; PI74FCT16245TVE; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16245TPVCT - 765325-CY74FCT16245TPVCT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16245TPVCT
765325-CY74FCT16245TPVCT
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16245TPVCT 765325-CY74FCT16245TPVCT
Manufacturer: Texas Instruments Win Source Part Number: 765325-CY74FCT16245T PVCT Series: 74FCT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: CY74FCT16245 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): PI74FCT16245TVX; PI74FCT16245TV; PI74FCT16245TVE; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765325-CY74FCT16245TPVCT
Series: 74FCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 8
Family Name: CY74FCT16245
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): PI74FCT16245TVX; PI74FCT16245TV; PI74FCT16245TVE;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY74FCT16245TPVCT - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, FCT Series, 2-Func, 8-Bit, True Output, CMOS, PDSO48

Bus Transceiver, FCT Series, 2-Func, 8-Bit, True Output, CMOS, PDSO48

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - CY74FCT16245TPVCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
CY74FCT16245TPVCT
Buffers, Drivers, Receivers, Transceivers CY74FCT16245TPVCT
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 765325-CY74FCT16245TPVCT CY74FCT16245TPVCT CY74FCT16245TPVCT
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16245TPVCT Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount Surface Mount; 48-BSSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details