Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16245ETPVC CY74FCT16245ETPVC

Description
Manufacturer: Texas Instruments Win Source Part Number: 248735-CY74FCT16245E TPVC Family Name: CY74FCT16245 Alternative Parts (Cross-Reference): CY74FCT16245ETPAC; CY74FCT16245ETPVCT; 74FCT162H245ETPV; 74FCT162H245CTPVG8; Introduction Date: July 01, 1994 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 248735-CY74FCT16245E TPVC Family Name: CY74FCT16245 Alternative Parts (Cross-Reference): CY74FCT16245ETPAC; CY74FCT16245ETPVCT; 74FCT162H245ETPV; 74FCT162H245CTPVG8; Introduction Date: July 01, 1994 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16245ETPVC - 248735-CY74FCT16245ETPVC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16245ETPVC
248735-CY74FCT16245ETPVC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16245ETPVC 248735-CY74FCT16245ETPVC
Manufacturer: Texas Instruments Win Source Part Number: 248735-CY74FCT16245E TPVC Family Name: CY74FCT16245 Alternative Parts (Cross-Reference): CY74FCT16245ETPAC; CY74FCT16245ETPVCT; 74FCT162H245ETPV; 74FCT162H245CTPVG8; Introduction Date: July 01, 1994 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 248735-CY74FCT16245ETPVC
Family Name: CY74FCT16245
Alternative Parts (Cross-Reference): CY74FCT16245ETPAC; CY74FCT16245ETPVCT; 74FCT162H245ETPV; 74FCT162H245CTPVG8;
Introduction Date: July 01, 1994
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 248735-CY74FCT16245ETPVC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16245ETPVC
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISL8491IP - 875823-ISL8491IP - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details