Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16245CTPACT CY74FCT16245CTPACT

Description
Bus Transceiver, FCT Series, 2-Func, 8-Bit, True Output, CMOS, PDSO48
Request a Quote Datasheet
Description
Bus Transceiver, FCT Series, 2-Func, 8-Bit, True Output, CMOS, PDSO48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY74FCT16245CTPACT - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, FCT Series, 2-Func, 8-Bit, True Output, CMOS, PDSO48

Bus Transceiver, FCT Series, 2-Func, 8-Bit, True Output, CMOS, PDSO48

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16245CTPACT - 867616-CY74FCT16245CTPACT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16245CTPACT
867616-CY74FCT16245CTPACT
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16245CTPACT 867616-CY74FCT16245CTPACT
Manufacturer: Texas Instruments Win Source Part Number: 867616-CY74FCT16245C TPACT Series: 74FCT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP Package: 48-TFSOP (0.240", 6.10mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74FCT16245 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74FCT16245CTPACTE4, 74FCT16245CTPACTE4-N D, 74FCT16245CTPACTG4, 74FCT16245CTPACTG4-N D

Manufacturer: Texas Instruments
Win Source Part Number: 867616-CY74FCT16245CTPACT
Series: 74FCT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP
Package: 48-TFSOP (0.240", 6.10mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74FCT16245
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74FCT16245CTPACTE4, 74FCT16245CTPACTE4-ND, 74FCT16245CTPACTG4, 74FCT16245CTPACTG4-ND

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - CY74FCT16245CTPACT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
CY74FCT16245CTPACT
Buffers, Drivers, Receivers, Transceivers CY74FCT16245CTPACT
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number CY74FCT16245CTPACT 867616-CY74FCT16245CTPACT CY74FCT16245CTPACT
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16245CTPACT Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; Surface Mount Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products