Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16244ATPACT CY74FCT16244ATPACT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1164401-CY74FCT16244 ATPACT Series: 74FCT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 4 Number of Bits per Element: 4 Family Name: CY74FCT16244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): PI74FCT16244ATA; PI74FCT16244ATAX; PI74FCT16244ATAEX; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1164401-CY74FCT16244 ATPACT Series: 74FCT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 4 Number of Bits per Element: 4 Family Name: CY74FCT16244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): PI74FCT16244ATA; PI74FCT16244ATAX; PI74FCT16244ATAEX; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16244ATPACT - 1164401-CY74FCT16244ATPACT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16244ATPACT
1164401-CY74FCT16244ATPACT
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16244ATPACT 1164401-CY74FCT16244ATPACT
Manufacturer: Texas Instruments Win Source Part Number: 1164401-CY74FCT16244 ATPACT Series: 74FCT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 4 Number of Bits per Element: 4 Family Name: CY74FCT16244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): PI74FCT16244ATA; PI74FCT16244ATAX; PI74FCT16244ATAEX; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1164401-CY74FCT16244ATPACT
Series: 74FCT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 4
Number of Bits per Element: 4
Family Name: CY74FCT16244
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): PI74FCT16244ATA; PI74FCT16244ATAX; PI74FCT16244ATAEX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1164401-CY74FCT16244ATPACT
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16244ATPACT
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details