Manufacturer: Texas Instruments
Win Source Part Number: 1008048-CY74FCT16224
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
IC BUF NON-INVERT 5.5V 48TSSOP
IC BUFF/DVR 16BIT N-INV 48TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 1008048-CY74FCT162244TPACT | CY74FCT162244TPACT-ND | CY74FCT162244TPACT | 815-CY74FCT162244TPACT |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT162244TPACT | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | IC BUFF/DVR 16BIT N-INV 48TSSOP |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |