The CY54FCT646ATDMB is an 8-bit registered transceiver with 3-state outputs, designed for multiplexed data transmission between two buses. It features independent registers for the A and B buses, allowing for flexible data management. The device supports partial-power-down mode operation through Ioff, which disables outputs to prevent backflow current when powered down. It is fully compatible with TTL logic levels and includes edge-rate control circuitry to enhance noise characteristics. The output sink current is rated at 48 mA, while the output source current is 12 mA. ESD protection exceeds JESD 22 standards, ensuring reliability in various applications. The transceiver operates within a temperature range of -55°C to 125°C, making it suitable for demanding environments.
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-CDIP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | CY54FCT646ATDMB |
| Product Name | Buffers, Drivers, Receivers, Transceivers |
| Package Type | 24-CDIP (0.300\", 7.62mm) |