Win Source Part Number: 1381842-CY54FCT245TL
Category: Integrated Circuits (ICs)>Logic>Buffers,
Series: 54FCT
Package: Tube
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 12mA, 48mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 20-CLCC
Supplier Device Package: 20-LCCC (8.89x8.89)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Moisture Sensitivity Level (MSL): Not Applicable
Standard Package: 1 pcs
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-LCCC (8.89x8.89)
OCTAL BUS TRANSCEIVERS WITH 3-ST
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | Telemetry Receivers and Telemetry Transmitters |
| Product Number | 1381842-CY54FCT245TLMB | CY54FCT245TLMB | CY54FCT245TLMB |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Package Type | 20-CLCC | Surface Mount; 20-CLCC | Surface Mount; Surface Mount |