Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY54FCT245ATDMB CY54FCT245ATDMB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1164262-CY54FCT245AT DMB Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): IDT54FCT245ATDB; 5962-9221403MRA; CY54FCT245CTDMB; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1164262-CY54FCT245AT DMB Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): IDT54FCT245ATDB; 5962-9221403MRA; CY54FCT245CTDMB; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY54FCT245ATDMB - 1164262-CY54FCT245ATDMB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY54FCT245ATDMB
1164262-CY54FCT245ATDMB
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY54FCT245ATDMB 1164262-CY54FCT245ATDMB
Manufacturer: Texas Instruments Win Source Part Number: 1164262-CY54FCT245AT DMB Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): IDT54FCT245ATDB; 5962-9221403MRA; CY54FCT245CTDMB; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1164262-CY54FCT245ATDMB
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): IDT54FCT245ATDB; 5962-9221403MRA; CY54FCT245CTDMB;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Buffers, Drivers, Receivers, Transceivers - CY54FCT245ATDMB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
CY54FCT245ATDMB
Buffers, Drivers, Receivers, Transceivers CY54FCT245ATDMB
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-CDIP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-CDIP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - CY54FCT245ATDMB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
CY54FCT245ATDMB
Buffers, Drivers, Receivers, Transceivers CY54FCT245ATDMB
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-CDIP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-CDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1164262-CY54FCT245ATDMB CY54FCT245ATDMB
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CY54FCT245ATDMB Buffers, Drivers, Receivers, Transceivers
Package Type 20-CDIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details