Texas Instruments High-Performance Analog PMIC - PMIC - Full, Half - Bridge Drivers - CSD97395Q4M CSD97395Q4M

Description
Manufacturer: Texas Instruments Win Source Part Number: 1163567-CSD97395Q4M Series: NexFET Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Bootstrap Circuit Package: 8-PowerVFDFN Applications: Synchronous Buck Converters Mounting: SMD Technology: Power MOSFET Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: PWM Fault Protection: Shoot-Through, UVLO Output Configuration: Half Bridge Voltage - Load: 4.5 V ~ 24 V Load Type: Inductive Current - Peak Output: 60A Family Name: CSD97395Q4M Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSON (3.5x4.5) Output Current per Channel: 25A Alternative Parts (Cross-Reference): CSD97395Q4MT; Introduction Date: January 21, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Computers & Computer Peripherals, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1163567-CSD97395Q4M Series: NexFET Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Bootstrap Circuit Package: 8-PowerVFDFN Applications: Synchronous Buck Converters Mounting: SMD Technology: Power MOSFET Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: PWM Fault Protection: Shoot-Through, UVLO Output Configuration: Half Bridge Voltage - Load: 4.5 V ~ 24 V Load Type: Inductive Current - Peak Output: 60A Family Name: CSD97395Q4M Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSON (3.5x4.5) Output Current per Channel: 25A Alternative Parts (Cross-Reference): CSD97395Q4MT; Introduction Date: January 21, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Computers & Computer Peripherals, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - CSD97395Q4M - 1163567-CSD97395Q4M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - CSD97395Q4M
1163567-CSD97395Q4M
PMIC - PMIC - Full, Half - Bridge Drivers - CSD97395Q4M 1163567-CSD97395Q4M
Manufacturer: Texas Instruments Win Source Part Number: 1163567-CSD97395Q4M Series: NexFET Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Bootstrap Circuit Package: 8-PowerVFDFN Applications: Synchronous Buck Converters Mounting: SMD Technology: Power MOSFET Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: PWM Fault Protection: Shoot-Through, UVLO Output Configuration: Half Bridge Voltage - Load: 4.5 V ~ 24 V Load Type: Inductive Current - Peak Output: 60A Family Name: CSD97395Q4M Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSON (3.5x4.5) Output Current per Channel: 25A Alternative Parts (Cross-Reference): CSD97395Q4MT; Introduction Date: January 21, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Computers & Computer Peripherals, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 1163567-CSD97395Q4M
Series: NexFET
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Bootstrap Circuit
Package: 8-PowerVFDFN
Applications: Synchronous Buck Converters
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: PWM
Fault Protection: Shoot-Through, UVLO
Output Configuration: Half Bridge
Voltage - Load: 4.5 V ~ 24 V
Load Type: Inductive
Current - Peak Output: 60A
Family Name: CSD97395Q4M
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSON (3.5x4.5)
Output Current per Channel: 25A
Alternative Parts (Cross-Reference): CSD97395Q4MT;
Introduction Date: January 21, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Computers & Computer Peripherals, Communications & Networking

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 296-40021-2-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-40021-2-ND
Full, Half-Bridge (H Bridge) Drivers 296-40021-2-ND
Half Bridge Driver Synchronous Buck Converters Power MOSFET 8-VSON (3.5x4.5)

Half Bridge Driver Synchronous Buck Converters Power MOSFET 8-VSON (3.5x4.5)

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 296-40021-6-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-40021-6-ND
Full, Half-Bridge (H Bridge) Drivers 296-40021-6-ND
Half Bridge Driver Synchronous Buck Converters Power MOSFET 8-VSON (3.5x4.5)

Half Bridge Driver Synchronous Buck Converters Power MOSFET 8-VSON (3.5x4.5)

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 296-40021-1-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-40021-1-ND
Full, Half-Bridge (H Bridge) Drivers 296-40021-1-ND
Half Bridge Driver Synchronous Buck Converters Power MOSFET 8-VSON (3.5x4.5)

Half Bridge Driver Synchronous Buck Converters Power MOSFET 8-VSON (3.5x4.5)

Buy Now Datasheet
Full Half-Bridge Drivers - CSD97395Q4M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
CSD97395Q4M
Full Half-Bridge Drivers CSD97395Q4M
Half Bridge Driver Synchronous Buck Converters Power MOSFET 8-VSON (3.5x4.5)

Half Bridge Driver Synchronous Buck Converters Power MOSFET 8-VSON (3.5x4.5)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - CSD97395Q4M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
CSD97395Q4M
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers CSD97395Q4M
IC HALF BRIDGE DRIVER 25A 8VSON

IC HALF BRIDGE DRIVER 25A 8VSON

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1163567-CSD97395Q4M 296-40021-2-ND CSD97395Q4M CSD97395Q4M
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - CSD97395Q4M Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Packing Method Tape Reel; Reel - TR; Other Tape Reel Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
Package Type 8-PowerVFDFN 8-PowerVFDFN
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8513KLYTR-2-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; SEPIC, Step-Up (Boost)
Output Current 0.1500 amps
View Details
Clock Buffers, Drivers - SI5330M-B00231-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details
Clock Buffers, Drivers - CDCP1803RGET - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 800000 kHz
View Details