Manufacturer: Texas Instruments
Win Source Part Number: 771904-CSD97394Q4MT
Series: NexFET
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Bootstrap Circuit
Package: 8-PowerVFDFN
Applications: Synchronous Buck Converters
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: PWM
Fault Protection: Shoot-Through, UVLO
Output Configuration: Half Bridge
Voltage - Load: 4.5 V ~ 24 V
Load Type: Inductive
Current - Peak Output: 45A
Family Name: CSD97394Q4M
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-VSON (3.5x4.5)
Output Current per Channel: 20A
Alternative Parts (Cross-Reference): CSD97394Q4M;
Introduction Date: January 21, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Half Bridge Driver Synchronous Buck Converters Power MOSFET 8-VSON (3.5x4.5)
Half Bridge Driver Synchronous Buck Converters Power MOSFET 8-VSON (3.5x4.5)
Half Bridge Driver Synchronous Buck Converters Power MOSFET 8-VSON (3.5x4.5)
Gate Drivers Synchronous Buck NexFET Power Stage
IC HALF BRIDGE DRIVER 20A 8VSON
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 771904-CSD97394Q4MT | 296-38837-2-ND | CSD97394Q4MT | CSD97394Q4MT | CSD97394Q4MT |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - CSD97394Q4MT | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Packing Method | Tape Reel; Reel package; Other | Tape Reel | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | |
| Package Type | 8-PowerVFDFN | 8-PowerVFDFN |