Manufacturer: Texas Instruments
Win Source Part Number: 013383-CSD97374Q4M
Packaging: Reel - TR
Features: Bootstrap Circuit
Applications: Synchronous Buck Converters
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Shoot-Through, UVLO
Voltage - Load: 4.5 V to 24 V
Load Type: Inductive
Current - Peak Output: 60A
Family Name: CSD97374Q4M
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-VSON (3.5x4.5)
Supply Voltage - Operating: 4.5 V to 5.5 V
Channel Output Current: 25A
Introduction Date: January 31, 2013
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Half Bridge Driver Synchronous Buck Converters Power MOSFET 8-VSON (3.5x4.5)
Half Bridge Driver Synchronous Buck Converters Power MOSFET 8-VSON (3.5x4.5)
Half Bridge Driver Synchronous Buck Converters Power MOSFET 8-VSON (3.5x4.5)
Gate Drivers Hi Freq Sync Buck NexFET Pwr Stage
IC HALF BRIDGE DRIVER 25A 8VSON
Half Bridge Driver Synchronous Buck Converters Power MOSFET 8-VSON (3.5x4.5)
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 013383-CSD97374Q4M | 296-35694-6-ND | CSD97374Q4M | CSD97374Q4M | CSD97374Q4M |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - CSD97374Q4M | Full, Half-Bridge (H Bridge) Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package Type | 8-VSON (3.5x4.5) | 8-PowerVFDFN | 8-PowerVFDFN | ||
| Packing Method | Tape Reel; Reel - TR; Other | Tape Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |