Texas Instruments High-Performance Analog Full, Half-Bridge (H Bridge) Drivers CSD97370AQ5M

Description
Half Bridge Driver Synchronous Buck Converters Power MOSFET 22-LSON-CLIP (6x5)
Request a Quote Datasheet
Description
Half Bridge Driver Synchronous Buck Converters Power MOSFET 22-LSON-CLIP (6x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - 296-29662-2-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-29662-2-ND
Full, Half-Bridge (H Bridge) Drivers 296-29662-2-ND
Half Bridge Driver Synchronous Buck Converters Power MOSFET 22-LSON-CLIP (6x5)

Half Bridge Driver Synchronous Buck Converters Power MOSFET 22-LSON-CLIP (6x5)

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - CSD97370AQ5M - 013381-CSD97370AQ5M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - CSD97370AQ5M
013381-CSD97370AQ5M
PMIC - PMIC - Full, Half - Bridge Drivers - CSD97370AQ5M 013381-CSD97370AQ5M
Manufacturer: Texas Instruments Win Source Part Number: 013381-CSD97370AQ5M Packaging: Reel - TR Features: Bootstrap Circuit Applications: Synchronous Buck Converters Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Shoot-Through, UVLO Voltage - Load: 3.3 V to 22 V Load Type: Inductive Current - Peak Output: 60A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 22-LSON (5x6) Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 40A Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013381-CSD97370AQ5M
Packaging: Reel - TR
Features: Bootstrap Circuit
Applications: Synchronous Buck Converters
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Shoot-Through, UVLO
Voltage - Load: 3.3 V to 22 V
Load Type: Inductive
Current - Peak Output: 60A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 22-LSON (5x6)
Supply Voltage - Operating: 4.5 V to 5.5 V
Channel Output Current: 40A
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Full Half-Bridge Drivers - CSD97370AQ5M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
CSD97370AQ5M
Full Half-Bridge Drivers CSD97370AQ5M
Half Bridge Driver Synchronous Buck Converters Power MOSFET 22-LSON-CLIP (6x5)

Half Bridge Driver Synchronous Buck Converters Power MOSFET 22-LSON-CLIP (6x5)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - CSD97370AQ5M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
CSD97370AQ5M
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers CSD97370AQ5M
IC HALF BRIDGE DRIVER 40A 22LSON

IC HALF BRIDGE DRIVER 40A 22LSON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 296-29662-2-ND 013381-CSD97370AQ5M CSD97370AQ5M CSD97370AQ5M
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - CSD97370AQ5M Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type 22-PowerLFDFN 22-LSON (5x6) 22-PowerLFDFN
Packing Method Tape Reel Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR); Other Tape Reel; Bulk; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR,Bulk; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCM1804RGER - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 800000 kHz
View Details
Clock Buffers, Drivers - SI53321-B-GQR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.63 volts
Switching Frequency 1.25E6 kHz
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A2557EEB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Packing Method Tube; Tube; Other
View Details
2 suppliers
 - 74HCT238PW-Q100J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT403
Packing Method Tape Reel; Tape & Reel; Other
View Details