CSD96497Q5MC -- FULL HALF-BRIDGE (H BRIDGE) DRIVERS
Texas Instruments
Full Half-Bridge (H Bridge) Drivers
CSD96497Q5MC
Description
BRIDGE DRIVER
Description
BRIDGE DRIVER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
CSD96497Q5MC |
|
Product Name
|
Full Half-Bridge (H Bridge) Drivers |
|
Package Type
|
Other; 12-PowerTFDFN
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Package Type
Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT
0.8000 amps
VIN
0.0 to 50 volts
View Details
Package Type
Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature
-20 to 70 C (-4 to 158 F)
View Details