Texas Instruments High-Performance Analog Full, Half-Bridge (H Bridge) Drivers CSD96371Q5M

Description
Half Bridge Driver Synchronous Buck Converters Power MOSFET 22-LSON-CLIP (6x5)
Request a Quote Datasheet
Description
Half Bridge Driver Synchronous Buck Converters Power MOSFET 22-LSON-CLIP (6x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - 296-35630-2-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-35630-2-ND
Full, Half-Bridge (H Bridge) Drivers 296-35630-2-ND
Half Bridge Driver Synchronous Buck Converters Power MOSFET 22-LSON-CLIP (6x5)

Half Bridge Driver Synchronous Buck Converters Power MOSFET 22-LSON-CLIP (6x5)

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - CSD96371Q5M - 805975-CSD96371Q5M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - CSD96371Q5M
805975-CSD96371Q5M
PMIC - PMIC - Full, Half - Bridge Drivers - CSD96371Q5M 805975-CSD96371Q5M
Manufacturer: Texas Instruments Win Source Part Number: 805975-CSD96371Q5M Packaging: Reel Mounting Style: SMD Features: Bootstrap Circuit Applications: Synchronous Buck Converters Technology: Power MOSFET Interface: PWM Current - Output / Channel: 50A Fault Protection: Shoot-Through, UVLO Output Configuration: Half Bridge Voltage - Load: 3.3V ~ 13.2V Load Type: Inductive Current - Peak Output: 75A Supplier Device Package: 22-LSON-CLIP (6x5) Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 22-PowerLFDFN Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: CSD96371

Manufacturer: Texas Instruments
Win Source Part Number: 805975-CSD96371Q5M
Packaging: Reel
Mounting Style: SMD
Features: Bootstrap Circuit
Applications: Synchronous Buck Converters
Technology: Power MOSFET
Interface: PWM
Current - Output / Channel: 50A
Fault Protection: Shoot-Through, UVLO
Output Configuration: Half Bridge
Voltage - Load: 3.3V ~ 13.2V
Load Type: Inductive
Current - Peak Output: 75A
Supplier Device Package: 22-LSON-CLIP (6x5)
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 22-PowerLFDFN
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: CSD96371

Buy Now
Full Half-Bridge Drivers - CSD96371Q5M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
CSD96371Q5M
Full Half-Bridge Drivers CSD96371Q5M
Half Bridge Driver Synchronous Buck Converters Power MOSFET 22-LSON-CLIP (6x5)

Half Bridge Driver Synchronous Buck Converters Power MOSFET 22-LSON-CLIP (6x5)

Buy Now
Sheung Wan, Hong Kong
Gate Drivers
CSD96371Q5M
Gate Drivers CSD96371Q5M
Gate Drivers High Freq Sync Buck NexFET Pwr Stage

Gate Drivers High Freq Sync Buck NexFET Pwr Stage

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - CSD96371Q5M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
CSD96371Q5M
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers CSD96371Q5M
IC HALF BRIDGE DRIVER 50A 22LSON

IC HALF BRIDGE DRIVER 50A 22LSON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 296-35630-2-ND 805975-CSD96371Q5M CSD96371Q5M CSD96371Q5M CSD96371Q5M
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - CSD96371Q5M Full Half-Bridge Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type 22-PowerLFDFN 22-PowerLFDFN
Packing Method Tape Reel Tape Reel; Reel; Other Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6801SEP-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Packing Method Tube; Tube; Other
View Details
2 suppliers
 - 54ACTQ244/QRA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53326-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.63 volts
Switching Frequency 200000 kHz
View Details