Half Bridge Driver Synchronous Buck Converters Power MOSFET 22-LSON-CLIP (6x5)
Manufacturer: Texas Instruments
Win Source Part Number: 013380-CSD96370Q5M
Packaging: Reel - TR
Features: Bootstrap Circuit
Applications: Synchronous Buck Converters
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Shoot-Through, UVLO
Voltage - Load: 3.3 V to 13.2 V
Load Type: Inductive
Current - Peak Output: 60A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 22-LSON (6x5)
Supply Voltage - Operating: 4.5 V to 5.5 V
Channel Output Current: 40A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC HALF BRIDGE DRIVER 40A 22LSON
Half Bridge Driver Synchronous Buck Converters Power MOSFET 22-LSON-CLIP (6x5)
Gate Drivers High Freq Sync Buck NexFET
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 296-28235-2-ND | 013380-CSD96370Q5M | CSD96370Q5M | CSD96370Q5M | CSD96370Q5M |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - CSD96370Q5M | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers | Gate Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package Type | 22-PowerLFDFN | 22-LSON (6x5) | 22-PowerLFDFN | ||
| Packing Method | Tape Reel | Tape Reel; Reel - TR; Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |