Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)
Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)
IC HALF BRIDGE DRIVER 40A 18VSON
Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 296-CSD95496QVMTCT-ND | CSD95496QVMT | CSD95496QVMT |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | 18-PowerTFDFN | 18-PowerTFDFN | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |