Texas Instruments Standard Linear and Logic Buck 40A Step-Down DC-DC Converter IC CSD95496QVMT

Description
40A Synchronous Buck NexFET Smart Power Stage in small 4x5 SON Package 18-VSON-CLIP -55 to 150 Product overview: CSD95496QVMT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 40A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 40A, Step-Down DC-DC Converter IC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-CSD95496QVMT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
40A Synchronous Buck NexFET Smart Power Stage in small 4x5 SON Package 18-VSON-CLIP -55 to 150 Product overview: CSD95496QVMT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 40A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 40A, Step-Down DC-DC Converter IC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-CSD95496QVMT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 40A Step-Down DC-DC Converter IC - 746-CSD95496QVMT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 40A Step-Down DC-DC Converter IC
746-CSD95496QVMT
Buck 40A Step-Down DC-DC Converter IC 746-CSD95496QVMT
40A Synchronous Buck NexFET Smart Power Stage in small 4x5 SON Package 18-VSON-CLIP -55 to 150 Product overview: CSD95496QVMT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 40A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 40A, Step-Down DC-DC Converter IC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-CSD95496QVMT can be used for catalog matching and distributor lookup.

40A Synchronous Buck NexFET Smart Power Stage in small 4x5 SON Package 18-VSON-CLIP -55 to 150 Product overview: CSD95496QVMT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 40A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 40A, Step-Down DC-DC Converter IC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-CSD95496QVMT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 746-CSD95496QVMT
Product Name Buck 40A Step-Down DC-DC Converter IC
Input Voltage 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1238378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 15.5 volts
View Details
DCP021212D Miniature, 2W Isolated Unregulated DC/DC Converters - DCP021212DU/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,2W
Output Voltage 11.4 to 12.6 volts
View Details
2 suppliers