Texas Instruments High-Performance Analog Full, Half-Bridge (H Bridge) Drivers CSD95496QVM

Description
Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)
Request a Quote Datasheet
Description
Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - 296-48808-1-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-48808-1-ND
Full, Half-Bridge (H Bridge) Drivers 296-48808-1-ND
Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)

Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 296-48808-6-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-48808-6-ND
Full, Half-Bridge (H Bridge) Drivers 296-48808-6-ND
Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)

Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 296-48808-2-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-48808-2-ND
Full, Half-Bridge (H Bridge) Drivers 296-48808-2-ND
Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)

Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - CSD95496QVM - 805789-CSD95496QVM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - CSD95496QVM
805789-CSD95496QVM
PMIC - PMIC - Full, Half - Bridge Drivers - CSD95496QVM 805789-CSD95496QVM
Manufacturer: Texas Instruments Win Source Part Number: 805789-CSD95496QVM Packaging: Reel Mounting Style: SMD Features: Bootstrap Circuit Applications: Synchronous Buck Converters Technology: Power MOSFET Interface: PWM Current - Output / Channel: 40A Fault Protection: Shoot-Through Output Configuration: Half Bridge (3) Voltage - Load: 4.5V ~ 16V Load Type: Inductive, Capacitive Current - Peak Output: 60A Supplier Device Package: 18-VSON (5x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 18-PowerTFDFN Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 805789-CSD95496QVM
Packaging: Reel
Mounting Style: SMD
Features: Bootstrap Circuit
Applications: Synchronous Buck Converters
Technology: Power MOSFET
Interface: PWM
Current - Output / Channel: 40A
Fault Protection: Shoot-Through
Output Configuration: Half Bridge (3)
Voltage - Load: 4.5V ~ 16V
Load Type: Inductive, Capacitive
Current - Peak Output: 60A
Supplier Device Package: 18-VSON (5x4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 18-PowerTFDFN
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Full Half-Bridge Drivers - CSD95496QVM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
CSD95496QVM
Full Half-Bridge Drivers CSD95496QVM
Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)

Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - CSD95496QVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
CSD95496QVM
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers CSD95496QVM
IC HALF BRIDGE DRIVER 40A 18VSON

IC HALF BRIDGE DRIVER 40A 18VSON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 296-48808-1-ND 805789-CSD95496QVM CSD95496QVM CSD95496QVM
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - CSD95496QVM Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 18-PowerTFDFN 18-PowerTFDFN
Packing Method Tape Reel Tape Reel; Reel; Other Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC341DWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
Gate Driver IC - SI8220BB-D-IS - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 2.5 amps
View Details
3 suppliers
LED Drivers - A8740EEETR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Flyback
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 74AHCT573PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details