Texas Instruments Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers CSD95495QVMT

Description
Win Source Part Number: 996500-CSD95495QVMT Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Series: NexFET™ Features: Bootstrap Circuit Package: Tape & Reel Applications: Synchronous Buck Converters Standard Package: 250 Mounting: SMD (SMT) Technology: Power MOSFET Interface: PWM Current - Output / Channel: 50A Fault Protection: Shoot-Through Output Configuration: Half Bridge (3) Voltage - Load: 4.5V ~ 16V Load Type: Inductive, Capacitive Current - Peak Output: 75A Voltage - Supply: 4.5V ~ 5.5V Package / Case: 18-PowerTFDFN Supplier Device Package: 18-VSON (5x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-CSD95495QVMTCT,2 96-CSD95495QVMTTR,29 6-CSD95495QVMTDKR,CS D95495QVMT-ND Base Product Number: CSD95495
Request a Quote Datasheet
Description
Win Source Part Number: 996500-CSD95495QVMT Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Series: NexFET™ Features: Bootstrap Circuit Package: Tape & Reel Applications: Synchronous Buck Converters Standard Package: 250 Mounting: SMD (SMT) Technology: Power MOSFET Interface: PWM Current - Output / Channel: 50A Fault Protection: Shoot-Through Output Configuration: Half Bridge (3) Voltage - Load: 4.5V ~ 16V Load Type: Inductive, Capacitive Current - Peak Output: 75A Voltage - Supply: 4.5V ~ 5.5V Package / Case: 18-PowerTFDFN Supplier Device Package: 18-VSON (5x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-CSD95495QVMTCT,2 96-CSD95495QVMTTR,29 6-CSD95495QVMTDKR,CS D95495QVMT-ND Base Product Number: CSD95495
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 996500-CSD95495QVMT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
996500-CSD95495QVMT
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 996500-CSD95495QVMT
Win Source Part Number: 996500-CSD95495QVMT Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Series: NexFET™ Features: Bootstrap Circuit Package: Tape & Reel Applications: Synchronous Buck Converters Standard Package: 250 Mounting: SMD (SMT) Technology: Power MOSFET Interface: PWM Current - Output / Channel: 50A Fault Protection: Shoot-Through Output Configuration: Half Bridge (3) Voltage - Load: 4.5V ~ 16V Load Type: Inductive, Capacitive Current - Peak Output: 75A Voltage - Supply: 4.5V ~ 5.5V Package / Case: 18-PowerTFDFN Supplier Device Package: 18-VSON (5x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-CSD95495QVMTCT,2 96-CSD95495QVMTTR,29 6-CSD95495QVMTDKR,CS D95495QVMT-ND Base Product Number: CSD95495

Win Source Part Number: 996500-CSD95495QVMT
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Series: NexFET™
Features: Bootstrap Circuit
Package: Tape & Reel
Applications: Synchronous Buck Converters
Standard Package: 250
Mounting: SMD (SMT)
Technology: Power MOSFET
Interface: PWM
Current - Output / Channel: 50A
Fault Protection: Shoot-Through
Output Configuration: Half Bridge (3)
Voltage - Load: 4.5V ~ 16V
Load Type: Inductive, Capacitive
Current - Peak Output: 75A
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 18-PowerTFDFN
Supplier Device Package: 18-VSON (5x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-CSD95495QVMTCT,296-CSD95495QVMTTR,296-CSD95495QVMTDKR,CSD95495QVMT-ND
Base Product Number: CSD95495

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 996500-CSD95495QVMT
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 7974848 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
18 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4910 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 18 volts
View Details
Voltage References - 9210720P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details