Texas Instruments High-Performance Analog PMIC - PMIC - Full, Half - Bridge Drivers - CSD95495QVM CSD95495QVM

Description
Manufacturer: Texas Instruments Win Source Part Number: 851446-CSD95495QVM Series: NexFET™ Features: Driver Package: Reel - TR Family Name: CSD95495 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8542.39.0001 Other Part Number: 296-51025-1, 296-51025-2, CSD95495QVM-ND, 296-51025-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 851446-CSD95495QVM Series: NexFET™ Features: Driver Package: Reel - TR Family Name: CSD95495 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8542.39.0001 Other Part Number: 296-51025-1, 296-51025-2, CSD95495QVM-ND, 296-51025-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - CSD95495QVM - 851446-CSD95495QVM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - CSD95495QVM
851446-CSD95495QVM
PMIC - PMIC - Full, Half - Bridge Drivers - CSD95495QVM 851446-CSD95495QVM
Manufacturer: Texas Instruments Win Source Part Number: 851446-CSD95495QVM Series: NexFET™ Features: Driver Package: Reel - TR Family Name: CSD95495 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8542.39.0001 Other Part Number: 296-51025-1, 296-51025-2, CSD95495QVM-ND, 296-51025-6

Manufacturer: Texas Instruments
Win Source Part Number: 851446-CSD95495QVM
Series: NexFET™
Features: Driver
Package: Reel - TR
Family Name: CSD95495
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Other Part Number: 296-51025-1, 296-51025-2, CSD95495QVM-ND, 296-51025-6

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 296-CSD95495QVMTR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-CSD95495QVMTR-ND
Full, Half-Bridge (H Bridge) Drivers 296-CSD95495QVMTR-ND
Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)

Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 296-CSD95495QVMCT-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-CSD95495QVMCT-ND
Full, Half-Bridge (H Bridge) Drivers 296-CSD95495QVMCT-ND
Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)

Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 296-CSD95495QVMDKR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-CSD95495QVMDKR-ND
Full, Half-Bridge (H Bridge) Drivers 296-CSD95495QVMDKR-ND
Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)

Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)

Buy Now Datasheet
Full Half-Bridge Drivers - CSD95495QVM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
CSD95495QVM
Full Half-Bridge Drivers CSD95495QVM
Driver

Driver

Buy Now Datasheet
Full Half-Bridge Drivers - CSD95495QVM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
CSD95495QVM
Full Half-Bridge Drivers CSD95495QVM
Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)

Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - CSD95495QVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
CSD95495QVM
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers CSD95495QVM
IC HALF BRIDGE DRIVER 50A 18VSON

IC HALF BRIDGE DRIVER 50A 18VSON

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 851446-CSD95495QVM 296-CSD95495QVMTR-ND CSD95495QVM CSD95495QVM CSD95495QVM
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - CSD95495QVM Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 18-PowerTFDFN 18-PowerTFDFN
Packing Method Tape Reel Bulk; Bulk; Other Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - UDK2559EB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Packing Method Tube; Tube; Other
View Details
2 suppliers
Gate Driver IC - SI8230AB-AS1R - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details
Clock Buffers, Drivers - CDCS503TPWRQ1 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 108000 kHz
View Details