Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)
Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)
Manufacturer: Texas Instruments
Win Source Part Number: 916140-CSD95492QVMT
Series: NexFET™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)
Package: 18-PowerTFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSD95492
Categories: Integrated Circuits (ICs)
Case / Package: 18-VSON (5x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Other Part Number: 296-CSD95492QVMTDKR,
IC HALF BRIDGE DRIVER 20A 18VSON
Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 296-CSD95492QVMTCT-ND | 916140-CSD95492QVMT | CSD95492QVMT | CSD95492QVMT |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - CSD95492QVMT | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | 18-PowerTFDFN | 18-VSON (5x4) | 18-PowerTFDFN | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |