Texas Instruments High-Performance Analog Full, Half-Bridge (H Bridge) Drivers CSD95492QVM

Description
Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)
Request a Quote Datasheet
Description
Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - 296-48519-1-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-48519-1-ND
Full, Half-Bridge (H Bridge) Drivers 296-48519-1-ND
Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)

Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 296-48519-2-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-48519-2-ND
Full, Half-Bridge (H Bridge) Drivers 296-48519-2-ND
Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)

Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 296-48519-6-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-48519-6-ND
Full, Half-Bridge (H Bridge) Drivers 296-48519-6-ND
Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)

Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - CSD95492QVM - 752718-CSD95492QVM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - CSD95492QVM
752718-CSD95492QVM
PMIC - PMIC - Full, Half - Bridge Drivers - CSD95492QVM 752718-CSD95492QVM
Manufacturer: Texas Instruments Win Source Part Number: 752718-CSD95492QVM Packaging: Reel Mounting Style: SMD Features: Bootstrap Circuit Applications: Synchronous Buck Converters Technology: Power MOSFET Interface: PWM Current - Output / Channel: 20A Fault Protection: Shoot-Through Output Configuration: Half Bridge (3) Load Type: Inductive, Capacitive Current - Peak Output: 30A Categories: Integrated Circuits Supplier Device Package: 18-VSON (5x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 18-PowerTFDFN Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V Load Voltage (V): 4.5V ~ 16V

Manufacturer: Texas Instruments
Win Source Part Number: 752718-CSD95492QVM
Packaging: Reel
Mounting Style: SMD
Features: Bootstrap Circuit
Applications: Synchronous Buck Converters
Technology: Power MOSFET
Interface: PWM
Current - Output / Channel: 20A
Fault Protection: Shoot-Through
Output Configuration: Half Bridge (3)
Load Type: Inductive, Capacitive
Current - Peak Output: 30A
Categories: Integrated Circuits
Supplier Device Package: 18-VSON (5x4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 18-PowerTFDFN
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 5.5V
Load Voltage (V): 4.5V ~ 16V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - CSD95492QVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
CSD95492QVM
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers CSD95492QVM
IC HALF BRIDGE DRIVER 20A 18VSON

IC HALF BRIDGE DRIVER 20A 18VSON

Supplier's Site
Full Half-Bridge Drivers - CSD95492QVM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
CSD95492QVM
Full Half-Bridge Drivers CSD95492QVM
Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)

Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 296-48519-1-ND 752718-CSD95492QVM CSD95492QVM CSD95492QVM
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - CSD95492QVM Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 18-PowerTFDFN 18-PowerTFDFN
Packing Method Tape Reel Tape Reel; Reel; Other Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Dual 2.5KV Gate Driver IC - 906-SI8230BB-B-IS - ERSAELECTRONICS PTE. LTD.
Specs
Rise Time 20 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Tube
View Details
2 suppliers
LED Drivers - A6276SA - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
 - 74AUP1G125GM-Q100X - Rochester Electronics
Specs
Package Type SOT886
Packing Method Tape Reel; Tape & Reel; Other
View Details