Texas Instruments Standard Linear and Logic Buck 20 V 60 A Step-Down DC-DC Converter IC CSD95491Q5MCT

Description
20 V 60 A SON 5 x 6 mm DualCool synchronous buck NexFET™ power stage 12-VSON-CLIP -55 to 150 Product overview: CSD95491Q5MCT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 20 V, 60 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 20 V, 60 A, Step-Down DC-DC Converter IC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-CSD95491Q5MCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20 V 60 A SON 5 x 6 mm DualCool synchronous buck NexFET™ power stage 12-VSON-CLIP -55 to 150 Product overview: CSD95491Q5MCT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 20 V, 60 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 20 V, 60 A, Step-Down DC-DC Converter IC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-CSD95491Q5MCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 20 V 60 A Step-Down DC-DC Converter IC - 746-CSD95491Q5MCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 20 V 60 A Step-Down DC-DC Converter IC
746-CSD95491Q5MCT
Buck 20 V 60 A Step-Down DC-DC Converter IC 746-CSD95491Q5MCT
20 V 60 A SON 5 x 6 mm DualCool synchronous buck NexFET™ power stage 12-VSON-CLIP -55 to 150 Product overview: CSD95491Q5MCT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 20 V, 60 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 20 V, 60 A, Step-Down DC-DC Converter IC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-CSD95491Q5MCT can be used for catalog matching and distributor lookup.

20 V 60 A SON 5 x 6 mm DualCool synchronous buck NexFET™ power stage 12-VSON-CLIP -55 to 150 Product overview: CSD95491Q5MCT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 20 V, 60 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 20 V, 60 A, Step-Down DC-DC Converter IC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-CSD95491Q5MCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 746-CSD95491Q5MCT
Product Name Buck 20 V 60 A Step-Down DC-DC Converter IC
Input Voltage 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 75 volts
View Details
Buck 5V 1A SOT23 Step-Down DC-DC Converter IC - 739-LMR50410Y5FQDBVRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 5 volts
Input Voltage 36 volts
View Details
2 suppliers