Texas Instruments High-Performance Analog Full, Half-Bridge (H Bridge) Drivers CSD95490Q5MC

Description
Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Request a Quote Datasheet
Description
Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - 296-48518-6-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-48518-6-ND
Full, Half-Bridge (H Bridge) Drivers 296-48518-6-ND
Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)

Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 296-48518-2-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-48518-2-ND
Full, Half-Bridge (H Bridge) Drivers 296-48518-2-ND
Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)

Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 296-48518-1-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-48518-1-ND
Full, Half-Bridge (H Bridge) Drivers 296-48518-1-ND
Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)

Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - CSD95490Q5MC - 867374-CSD95490Q5MC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - CSD95490Q5MC
867374-CSD95490Q5MC
PMIC - PMIC - Full, Half - Bridge Drivers - CSD95490Q5MC 867374-CSD95490Q5MC
Manufacturer: Texas Instruments Win Source Part Number: 867374-CSD95490Q5MC Series: NexFET™ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6) Package: 12-PowerTFDFN Package: Reel - TR Mounting: Surface Mount Family Name: CSD95490 Categories: Integrated Circuits (ICs) Case / Package: 12-VSON-CLIP (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8542.39.0001 Other Part Number: 296-48518-1, 296-48518-2, CSD95490Q5MC-ND, 296-48518-6

Manufacturer: Texas Instruments
Win Source Part Number: 867374-CSD95490Q5MC
Series: NexFET™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Package: 12-PowerTFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSD95490
Categories: Integrated Circuits (ICs)
Case / Package: 12-VSON-CLIP (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Other Part Number: 296-48518-1, 296-48518-2, CSD95490Q5MC-ND, 296-48518-6

Buy Now Datasheet
Full Half-Bridge Drivers - CSD95490Q5MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
CSD95490Q5MC
Full Half-Bridge Drivers CSD95490Q5MC
Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)

Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - CSD95490Q5MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
CSD95490Q5MC
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers CSD95490Q5MC
IC HALF BRIDGE DRIVER 75A 12VSON

IC HALF BRIDGE DRIVER 75A 12VSON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 296-48518-6-ND 867374-CSD95490Q5MC CSD95490Q5MC CSD95490Q5MC
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - CSD95490Q5MC Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 12-PowerTFDFN 12-VSON-CLIP (5x6) 12-PowerTFDFN
Packing Method Tape Reel Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6269KLJTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 2; 2
Output Configuration Inverting
Output Current 0.2000 amps
View Details
Clock Buffers, Drivers - SI5330K-B00224-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
Clock Buffers, Drivers - CDC328ANS - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 100000 kHz
View Details