Texas Instruments High-Performance Analog Full, Half-Bridge (H Bridge) Drivers CSD95485RWJ

Description
Half Bridge Driver DC-DC Converters, Synchronous Buck Converter Power MOSFET 41-VQFN-CLIP (5x6)
Request a Quote Datasheet
Description
Half Bridge Driver DC-DC Converters, Synchronous Buck Converter Power MOSFET 41-VQFN-CLIP (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - 296-CSD95485RWJTR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-CSD95485RWJTR-ND
Full, Half-Bridge (H Bridge) Drivers 296-CSD95485RWJTR-ND
Half Bridge Driver DC-DC Converters, Synchronous Buck Converter Power MOSFET 41-VQFN-CLIP (5x6)

Half Bridge Driver DC-DC Converters, Synchronous Buck Converter Power MOSFET 41-VQFN-CLIP (5x6)

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 296-CSD95485RWJDKR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-CSD95485RWJDKR-ND
Full, Half-Bridge (H Bridge) Drivers 296-CSD95485RWJDKR-ND
IC HALF BRIDGE DRIVER 75A 41VQFN

IC HALF BRIDGE DRIVER 75A 41VQFN

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 296-CSD95485RWJCT-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-CSD95485RWJCT-ND
Full, Half-Bridge (H Bridge) Drivers 296-CSD95485RWJCT-ND
IC HALF BRIDGE DRIVER 75A 41VQFN

IC HALF BRIDGE DRIVER 75A 41VQFN

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - CSD95485RWJ - 916137-CSD95485RWJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - CSD95485RWJ
916137-CSD95485RWJ
PMIC - PMIC - Full, Half - Bridge Drivers - CSD95485RWJ 916137-CSD95485RWJ
Manufacturer: Texas Instruments Win Source Part Number: 916137-CSD95485RWJ Series: NexFET™ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half Bridge Driver DC-DC Converters, Synchronous Buck Converter Power MOSFET 41-VQFN-CLIP (5x6) Package: 41-PowerTFQFN Package: Reel - TR Mounting: Surface Mount Family Name: CSD95485 Categories: Integrated Circuits (ICs) Case / Package: 41-VQFN-CLIP (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 916137-CSD95485RWJ
Series: NexFET™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Half Bridge Driver DC-DC Converters, Synchronous Buck Converter Power MOSFET 41-VQFN-CLIP (5x6)
Package: 41-PowerTFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSD95485
Categories: Integrated Circuits (ICs)
Case / Package: 41-VQFN-CLIP (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now
Full Half-Bridge Drivers - CSD95485RWJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
CSD95485RWJ
Full Half-Bridge Drivers CSD95485RWJ
Driver

Driver

Buy Now Datasheet
Full Half-Bridge Drivers - CSD95485RWJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
CSD95485RWJ
Full Half-Bridge Drivers CSD95485RWJ
Half Bridge Driver DC-DC Converters, Synchronous Buck Converter Power MOSFET 41-VQFN-CLIP (5x6)

Half Bridge Driver DC-DC Converters, Synchronous Buck Converter Power MOSFET 41-VQFN-CLIP (5x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - CSD95485RWJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
CSD95485RWJ
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers CSD95485RWJ
IC HALF BRIDGE DRIVER 75A 41VQFN

IC HALF BRIDGE DRIVER 75A 41VQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 296-CSD95485RWJTR-ND 916137-CSD95485RWJ CSD95485RWJ CSD95485RWJ CSD95485RWJ
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - CSD95485RWJ Full Half-Bridge Drivers Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 41-PowerTFQFN 41-VQFN-CLIP (5x6) 41-PowerTFQFN
Packing Method Tape Reel Bulk; Bulk; Other Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

UC1708 Non-Inverting High Speed Power Drivers - 5962-0051401QEA - Texas Instruments
Specs
Output Configuration Noninverting
Input Threshold TTL/CMOS
Output Current 3 amps
View Details
Clock Buffers, Drivers - SI53352BD10967-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Gate Drivers - 620-A89103KETSR-3DKR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Driver Type Three-phase
Output Configuration Noninverting
Supply Voltage 4.5 to 85 volts
View Details