Texas Instruments High-Performance Analog Full, Half-Bridge (H Bridge) Drivers CSD95482RWJT

Description
Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Request a Quote Datasheet
Description
Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - 296-48517-2-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-48517-2-ND
Full, Half-Bridge (H Bridge) Drivers 296-48517-2-ND
Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)

Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - CSD95482RWJT - 916136-CSD95482RWJT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - CSD95482RWJT
916136-CSD95482RWJT
PMIC - PMIC - Full, Half - Bridge Drivers - CSD95482RWJT 916136-CSD95482RWJT
Manufacturer: Texas Instruments Win Source Part Number: 916136-CSD95482RWJT Series: NexFET™ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6) Package: 41-PowerTFQFN Package: Reel - TR Mounting: Surface Mount Family Name: CSD95482 Categories: Integrated Circuits (ICs) Case / Package: 41-VQFN-CLIP (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8542.39.0001 Other Part Number: 296-48517-2, CSD95482RWJT-ND, 296-48517-1, 296-48517-6

Manufacturer: Texas Instruments
Win Source Part Number: 916136-CSD95482RWJT
Series: NexFET™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Package: 41-PowerTFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSD95482
Categories: Integrated Circuits (ICs)
Case / Package: 41-VQFN-CLIP (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Other Part Number: 296-48517-2, CSD95482RWJT-ND, 296-48517-1, 296-48517-6

Buy Now Datasheet
Full Half-Bridge Drivers - CSD95482RWJT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
CSD95482RWJT
Full Half-Bridge Drivers CSD95482RWJT
Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)

Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - CSD95482RWJT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
CSD95482RWJT
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers CSD95482RWJT
IC HALF BRIDGE DRIVER 40A 41VQFN

IC HALF BRIDGE DRIVER 40A 41VQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 296-48517-2-ND 916136-CSD95482RWJT CSD95482RWJT CSD95482RWJT
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - CSD95482RWJT Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 41-PowerTFQFN 41-VQFN-CLIP (5x6) 41-PowerTFQFN
Packing Method Tape Reel Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCV304PWRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 200000 kHz
View Details
LED Drivers - AAT3114ISN-20-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Output Configuration Inverting
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
LED Drivers - A6275EA - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details