Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers CSD95482RWJ

Description
Win Source Part Number: 1355993-CSD95482RWJ Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 37 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: NexFET™ Product Status: Active Features: Bootstrap Circuit Package / Case: 41-PowerTFQFN Supplier Device Package: 41-VQFN-CLIP (5x6) Base Product Number: CSD95482 Technology: Power MOSFET Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Synchronous Buck Converters REACH Status: REACH Affected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Output Configuration: Half Bridge (3) Current - Output / Channel: 40A Fault Protection: Shoot-Through Interface: PWM Voltage - Load: 4.5V ~ 16V Load Type: Inductive, Capacitive Current - Peak Output: 60A
Request a Quote Datasheet
Description
Win Source Part Number: 1355993-CSD95482RWJ Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 37 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: NexFET™ Product Status: Active Features: Bootstrap Circuit Package / Case: 41-PowerTFQFN Supplier Device Package: 41-VQFN-CLIP (5x6) Base Product Number: CSD95482 Technology: Power MOSFET Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Synchronous Buck Converters REACH Status: REACH Affected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Output Configuration: Half Bridge (3) Current - Output / Channel: 40A Fault Protection: Shoot-Through Interface: PWM Voltage - Load: 4.5V ~ 16V Load Type: Inductive, Capacitive Current - Peak Output: 60A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - 1355993-CSD95482RWJ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
1355993-CSD95482RWJ
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers 1355993-CSD95482RWJ
Win Source Part Number: 1355993-CSD95482RWJ Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 37 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: NexFET™ Product Status: Active Features: Bootstrap Circuit Package / Case: 41-PowerTFQFN Supplier Device Package: 41-VQFN-CLIP (5x6) Base Product Number: CSD95482 Technology: Power MOSFET Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Synchronous Buck Converters REACH Status: REACH Affected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Output Configuration: Half Bridge (3) Current - Output / Channel: 40A Fault Protection: Shoot-Through Interface: PWM Voltage - Load: 4.5V ~ 16V Load Type: Inductive, Capacitive Current - Peak Output: 60A

Win Source Part Number: 1355993-CSD95482RWJ
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 37 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: NexFET™
Product Status: Active
Features: Bootstrap Circuit
Package / Case: 41-PowerTFQFN
Supplier Device Package: 41-VQFN-CLIP (5x6)
Base Product Number: CSD95482
Technology: Power MOSFET
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Synchronous Buck Converters
REACH Status: REACH Affected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Output Configuration: Half Bridge (3)
Current - Output / Channel: 40A
Fault Protection: Shoot-Through
Interface: PWM
Voltage - Load: 4.5V ~ 16V
Load Type: Inductive, Capacitive
Current - Peak Output: 60A

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 296-CSD95482RWJTR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-CSD95482RWJTR-ND
Full, Half-Bridge (H Bridge) Drivers 296-CSD95482RWJTR-ND
Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)

Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 296-CSD95482RWJDKR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-CSD95482RWJDKR-ND
Full, Half-Bridge (H Bridge) Drivers 296-CSD95482RWJDKR-ND
IC HALF BRIDGE DRIVER 40A 41VQFN

IC HALF BRIDGE DRIVER 40A 41VQFN

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 296-CSD95482RWJCT-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-CSD95482RWJCT-ND
Full, Half-Bridge (H Bridge) Drivers 296-CSD95482RWJCT-ND
IC HALF BRIDGE DRIVER 40A 41VQFN

IC HALF BRIDGE DRIVER 40A 41VQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - CSD95482RWJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
CSD95482RWJ
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers CSD95482RWJ
IC HALF BRIDGE DRIVER 40A 41VQFN

IC HALF BRIDGE DRIVER 40A 41VQFN

Supplier's Site
Full Half-Bridge Drivers - CSD95482RWJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
CSD95482RWJ
Full Half-Bridge Drivers CSD95482RWJ
Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)

Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1355993-CSD95482RWJ 296-CSD95482RWJTR-ND CSD95482RWJ CSD95482RWJ
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full, Half-Bridge (H Bridge) Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Driver Type Dual Gate Driver Dual Gate Driver
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 41-PowerTFQFN 41-PowerTFQFN
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6818SEPTR-T - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 32
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Gate Driver IC - SI8231AB-D-ISR - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details
3 suppliers
Clock Buffers, Drivers - CDCL1810RGZR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.7 to 1.9 volts
Switching Frequency 650000 kHz
View Details