Manufacturer: Texas Instruments
Win Source Part Number: 723055-CSD95480RWJ
Packaging: Reel
Mounting Style: SMD
Features: Bootstrap Circuit
Applications: Synchronous Buck Converters
Technology: Power MOSFET
Interface: PWM
Current - Output / Channel: 70A
Fault Protection: Shoot-Through
Output Configuration: Half Bridge (3)
Load Type: Inductive, Capacitive
Current - Peak Output: 90A
Categories: Integrated Circuits
Supplier Device Package: 41-VQFN-CLIP (5x6)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 41-PowerTFQFN
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 5.5V
Load Voltage (V): 4.5V ~ 16V
Half Bridge Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Half Bridge Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Half Bridge Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
IC HALF BRIDGE DRIVER 70A 41VQFN
Half Bridge Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 723055-CSD95480RWJ | 296-49048-6-ND | CSD95480RWJ | CSD95480RWJ |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - CSD95480RWJ | Full, Half-Bridge (H Bridge) Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Packing Method | Tape Reel; Reel; Other | Tape Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |
| Package Type | 41-PowerTFQFN | 41-PowerTFQFN |