Texas Instruments High-Performance Analog Full, Half-Bridge (H Bridge) Drivers CSD95472Q5MCT

Description
Driver Synchronous Buck Converters Power MOSFET 12-VSON (5x6)
Request a Quote Datasheet
Description
Driver Synchronous Buck Converters Power MOSFET 12-VSON (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - 296-CSD95472Q5MCT-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-CSD95472Q5MCT-ND
Full, Half-Bridge (H Bridge) Drivers 296-CSD95472Q5MCT-ND
Driver Synchronous Buck Converters Power MOSFET 12-VSON (5x6)

Driver Synchronous Buck Converters Power MOSFET 12-VSON (5x6)

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 296-CSD95472Q5MDKR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-CSD95472Q5MDKR-ND
Full, Half-Bridge (H Bridge) Drivers 296-CSD95472Q5MDKR-ND
Driver Synchronous Buck Converters Power MOSFET 12-VSON (5x6)

Driver Synchronous Buck Converters Power MOSFET 12-VSON (5x6)

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 296-CSD95472Q5MTR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-CSD95472Q5MTR-ND
Full, Half-Bridge (H Bridge) Drivers 296-CSD95472Q5MTR-ND
Driver Synchronous Buck Converters Power MOSFET 12-VSON (5x6)

Driver Synchronous Buck Converters Power MOSFET 12-VSON (5x6)

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - CSD95472Q5MCT - 771903-CSD95472Q5MCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - CSD95472Q5MCT
771903-CSD95472Q5MCT
PMIC - PMIC - Full, Half - Bridge Drivers - CSD95472Q5MCT 771903-CSD95472Q5MCT
Manufacturer: Texas Instruments Win Source Part Number: 771903-CSD95472Q5MCT Series: NexFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bootstrap Circuit, Diode Emulation, Status Flag Package: 12-PowerTFDFN Applications: Synchronous Buck Converters Mounting: SMD Technology: Power MOSFET Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: PWM Fault Protection: Current Limiting, Over Temperature Voltage - Load: 4.5 V ~ 16 V Load Type: Inductive Current - Peak Output: 90A Family Name: CSD95472Q5MCT Categories: Integrated Circuits (ICs) Manufacturer Package: 12-VSON (5x6) Output Current per Channel: 60A ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 771903-CSD95472Q5MCT
Series: NexFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bootstrap Circuit, Diode Emulation, Status Flag
Package: 12-PowerTFDFN
Applications: Synchronous Buck Converters
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: PWM
Fault Protection: Current Limiting, Over Temperature
Voltage - Load: 4.5 V ~ 16 V
Load Type: Inductive
Current - Peak Output: 90A
Family Name: CSD95472Q5MCT
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-VSON (5x6)
Output Current per Channel: 60A
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Full Half-Bridge Drivers - CSD95472Q5MCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
CSD95472Q5MCT
Full Half-Bridge Drivers CSD95472Q5MCT
Driver Synchronous Buck Converters Power MOSFET 12-VSON (5x6)

Driver Synchronous Buck Converters Power MOSFET 12-VSON (5x6)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - CSD95472Q5MCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
CSD95472Q5MCT
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers CSD95472Q5MCT
IC SYNC BUCK 60A 12VSON

IC SYNC BUCK 60A 12VSON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 296-CSD95472Q5MCT-ND 771903-CSD95472Q5MCT CSD95472Q5MCT CSD95472Q5MCT
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - CSD95472Q5MCT Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type 12-PowerTFDFN 12-PowerTFDFN
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2557KLBTR-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Clock Buffers, Drivers - SI53350A-D01AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Tray; Other
View Details
 - CLC007BM - Rochester Electronics
Specs
Package Type SOIC; SOIC8
Packing Method Tube; Tube; Other
View Details
2 suppliers