Half Bridge Driver Synchronous Buck Converters Power MOSFET 10-VSON (3.3x3.3)
Half Bridge Driver Synchronous Buck Converters Power MOSFET 10-VSON (3.3x3.3)
Half Bridge Driver Synchronous Buck Converters Power MOSFET 10-VSON (3.3x3.3)
Manufacturer: Texas Instruments
Win Source Part Number: 1163565-CSD95379Q3M
Series: NexFET
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Bootstrap Circuit, Diode Emulation
Package: 10-PowerVFDFN
Applications: Synchronous Buck Converters
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 4.5 ~ 5.5 V
Interface: PWM
Fault Protection: Shoot-Through, UVLO
Output Configuration: Half Bridge
Voltage - Load: 4.5 V ~ 16 V
Load Type: Inductive
Current - Peak Output: 45A
Family Name: CSD95379
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSON (3.3x3.3)
Output Current per Channel: 20A
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC HALF BRIDGE DRIVER 20A 10VSON
Half Bridge Driver Synchronous Buck Converters Power MOSFET 10-VSON (3.3x3.3)
Gate Drivers Sync Buck NexFET Power State
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 296-43590-2-ND | 1163565-CSD95379Q3M | CSD95379Q3M | CSD95379Q3M | CSD95379Q3M |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - CSD95379Q3M | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers | Gate Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package Type | 10-PowerVFDFN | 10-PowerVFDFN | |||
| Packing Method | Tape Reel | Tape Reel; Reel - TR; Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |