Half Bridge Driver Synchronous Buck Converters Power MOSFET 12-LSON (5x6)
Half Bridge Driver Synchronous Buck Converters Power MOSFET 12-LSON (5x6)
Half Bridge Driver Synchronous Buck Converters Power MOSFET 12-LSON (5x6)
Manufacturer: Texas Instruments
Win Source Part Number: 1030700-CSD95378BQ5M
Packaging: Reel - TR
Features: Bootstrap Circuit, Status Flag
Applications: Synchronous Buck Converters
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Current Limiting, Over Temperature, Shoot-Through, Short Circuit, UVLO
Voltage - Load: 4.5 V to 16 V
Load Type: Inductive
Current - Peak Output: 90A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 12-LSON (5x6)
Supply Voltage - Operating: 4.5 V to 5.5 V
Channel Output Current: 60A
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Half Bridge Driver Synchronous Buck Converters Power MOSFET 12-LSON-CLIP (5x6)
IC HALF BRIDGE DRIVER 60A 12LSON
Gate Drivers Power stage design
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 296-48516-6-ND | 1030700-CSD95378BQ5MT | CSD95378BQ5MT | CSD95378BQ5MT | CSD95378BQ5MT |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - CSD95378BQ5MT | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Gate Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | 12-PowerLFDFN | 12-LSON (5x6) | 12-PowerLFDFN | ||
| Packing Method | Tape Reel | Tape Reel; Reel - TR; Other | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other |