Manufacturer: Texas Instruments
Win Source Part Number: 867372-CSD95377Q4M
Series: NexFET™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Half Bridge Driver Synchronous Buck Converters Power MOSFET 8-VSON (3.5x4.5)
Package: 8-PowerVFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSD95377Q4
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSON (3.5x4.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Other Part Number: 296-48515-2, CSD95377Q4M-ND, 296-48515-1, 296-48515-6
Half Bridge Driver Synchronous Buck Converters Power MOSFET 8-VSON (3.5x4.5)
Half Bridge Driver Synchronous Buck Converters Power MOSFET 8-VSON (3.5x4.5)
Half Bridge Driver Synchronous Buck Converters Power MOSFET 8-VSON (3.5x4.5)
Half Bridge Driver Synchronous Buck Converters Power MOSFET 8-VSON (3.5x4.5)
Gate Drivers 20 V 35 A SON 3.5 x 4.5 mm synchronous buck NexFETG power stage 8-VSON-CLIP -40 to 150
IC HALF BRIDGE DRIVER 30A 8VSON
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 867372-CSD95377Q4M | 296-48515-6-ND | CSD95377Q4M | CSD95377Q4M | CSD95377Q4M |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - CSD95377Q4M | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package Type | 8-VSON (3.5x4.5) | 8-PowerVFDFN | 8-PowerVFDFN | ||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other |