Texas Instruments Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers CSD95373BQ5M

Description
Win Source Part Number: 971676-CSD95373BQ5M Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Series: NexFET™ Features: Bootstrap Circuit, Status Flag Package: Tape & Reel Applications: Synchronous Buck Converters Standard Package: 2,500 Mounting: SMD (SMT) Technology: Power MOSFET Interface: PWM Current - Output / Channel: 45A Fault Protection: Current Limiting, Over Temperature, Shoot-Through, Short Circuit, UVLO Output Configuration: Half Bridge Voltage - Load: 4.5V ~ 16V Load Type: Inductive Current - Peak Output: 67A Voltage - Supply: 4.5V ~ 5.5V Package / Case: 12-Power LFDFN Supplier Device Package: 12-LSON (5x6) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-40017-2,CSD95373 BQ5M-ND,-296-40017-1 -ND,296-40017-1,296- 40017-6,TEXTISCSD953 73BQ5M,2156-CSD95373 BQ5M Base Product Number: CSD95373
Request a Quote Datasheet
Description
Win Source Part Number: 971676-CSD95373BQ5M Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Series: NexFET™ Features: Bootstrap Circuit, Status Flag Package: Tape & Reel Applications: Synchronous Buck Converters Standard Package: 2,500 Mounting: SMD (SMT) Technology: Power MOSFET Interface: PWM Current - Output / Channel: 45A Fault Protection: Current Limiting, Over Temperature, Shoot-Through, Short Circuit, UVLO Output Configuration: Half Bridge Voltage - Load: 4.5V ~ 16V Load Type: Inductive Current - Peak Output: 67A Voltage - Supply: 4.5V ~ 5.5V Package / Case: 12-Power LFDFN Supplier Device Package: 12-LSON (5x6) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-40017-2,CSD95373 BQ5M-ND,-296-40017-1 -ND,296-40017-1,296- 40017-6,TEXTISCSD953 73BQ5M,2156-CSD95373 BQ5M Base Product Number: CSD95373
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 971676-CSD95373BQ5M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
971676-CSD95373BQ5M
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 971676-CSD95373BQ5M
Win Source Part Number: 971676-CSD95373BQ5M Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Series: NexFET™ Features: Bootstrap Circuit, Status Flag Package: Tape & Reel Applications: Synchronous Buck Converters Standard Package: 2,500 Mounting: SMD (SMT) Technology: Power MOSFET Interface: PWM Current - Output / Channel: 45A Fault Protection: Current Limiting, Over Temperature, Shoot-Through, Short Circuit, UVLO Output Configuration: Half Bridge Voltage - Load: 4.5V ~ 16V Load Type: Inductive Current - Peak Output: 67A Voltage - Supply: 4.5V ~ 5.5V Package / Case: 12-Power LFDFN Supplier Device Package: 12-LSON (5x6) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-40017-2,CSD95373 BQ5M-ND,-296-40017-1 -ND,296-40017-1,296- 40017-6,TEXTISCSD953 73BQ5M,2156-CSD95373 BQ5M Base Product Number: CSD95373

Win Source Part Number: 971676-CSD95373BQ5M
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Series: NexFET™
Features: Bootstrap Circuit, Status Flag
Package: Tape & Reel
Applications: Synchronous Buck Converters
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Power MOSFET
Interface: PWM
Current - Output / Channel: 45A
Fault Protection: Current Limiting, Over Temperature, Shoot-Through, Short Circuit, UVLO
Output Configuration: Half Bridge
Voltage - Load: 4.5V ~ 16V
Load Type: Inductive
Current - Peak Output: 67A
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 12-Power LFDFN
Supplier Device Package: 12-LSON (5x6)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-40017-2,CSD95373BQ5M-ND,-296-40017-1-ND,296-40017-1,296-40017-6,TEXTISCSD95373BQ5M,2156-CSD95373BQ5M
Base Product Number: CSD95373

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 971676-CSD95373BQ5M
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - BQ2012SND107TRG4 - 1049551-BQ2012SND107TRG4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details
Voltage References - 2060274 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details