Texas Instruments High-Performance Analog Full, Half-Bridge (H Bridge) Drivers CSD95373AQ5M

Description
Half Bridge Driver Synchronous Buck Converters Power MOSFET 12-LSON (5x6)
Request a Quote Datasheet
Description
Half Bridge Driver Synchronous Buck Converters Power MOSFET 12-LSON (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - 296-40016-2-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-40016-2-ND
Full, Half-Bridge (H Bridge) Drivers 296-40016-2-ND
Half Bridge Driver Synchronous Buck Converters Power MOSFET 12-LSON (5x6)

Half Bridge Driver Synchronous Buck Converters Power MOSFET 12-LSON (5x6)

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - CSD95373AQ5M - 1163563-CSD95373AQ5M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - CSD95373AQ5M
1163563-CSD95373AQ5M
PMIC - PMIC - Full, Half - Bridge Drivers - CSD95373AQ5M 1163563-CSD95373AQ5M
Manufacturer: Texas Instruments Win Source Part Number: 1163563-CSD95373AQ5M Series: NexFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bootstrap Circuit, Status Flag Package: 12-Power LFDFN Applications: Synchronous Buck Converters Mounting: SMD Technology: Power MOSFET Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: PWM Fault Protection: Over Temperature, Shoot-Through, UVLO Output Configuration: Half Bridge Voltage - Load: 4.5 V ~ 16 V Load Type: Inductive Current - Peak Output: 67A Family Name: CSD95373AQ5M Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 12-LSON (5x6) Output Current per Channel: 45A Introduction Date: December 18, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1163563-CSD95373AQ5M
Series: NexFET
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bootstrap Circuit, Status Flag
Package: 12-Power LFDFN
Applications: Synchronous Buck Converters
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: PWM
Fault Protection: Over Temperature, Shoot-Through, UVLO
Output Configuration: Half Bridge
Voltage - Load: 4.5 V ~ 16 V
Load Type: Inductive
Current - Peak Output: 67A
Family Name: CSD95373AQ5M
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 12-LSON (5x6)
Output Current per Channel: 45A
Introduction Date: December 18, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Full Half-Bridge Drivers - CSD95373AQ5M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
CSD95373AQ5M
Full Half-Bridge Drivers CSD95373AQ5M
Half Bridge Driver Synchronous Buck Converters Power MOSFET 12-LSON-CLIP (5x6)

Half Bridge Driver Synchronous Buck Converters Power MOSFET 12-LSON-CLIP (5x6)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - CSD95373AQ5M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
CSD95373AQ5M
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers CSD95373AQ5M
IC HALF BRIDGE DRIVER 45A 12LSON

IC HALF BRIDGE DRIVER 45A 12LSON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 296-40016-2-ND 1163563-CSD95373AQ5M CSD95373AQ5M CSD95373AQ5M
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - CSD95373AQ5M Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type 12-PowerLFDFN 12-PowerLFDFN
Packing Method Tape Reel Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8517KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 10
Output Configuration Inverting; Step-Up (Boost)
Output Current 0.0600 amps
View Details
Clock Buffers, Drivers - SI5330J-B02455-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
Clock Buffers, Drivers - CDCLVP110VFRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.8 volts
Switching Frequency 3.50E6 kHz
View Details