Manufacturer: Texas Instruments
Win Source Part Number: 771900-CSD95372BQ5MT
Series: NexFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bootstrap Circuit, Status Flag
Package: 12-Power LFDFN
Applications: Synchronous Buck Converters
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: PWM
Fault Protection: Current Limiting, Over Temperature, Shoot-Through, Short Circuit, UVLO
Output Configuration: Half Bridge
Voltage - Load: 4.5 V ~ 16 V
Load Type: Inductive
Current - Peak Output: 90A
Family Name: CSD95372BQ5MT
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-LSON (5x6)
Output Current per Channel: 60A
Introduction Date: March 15, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Half Bridge Driver Synchronous Buck Converters Power MOSFET 12-LSON (5x6)
Half Bridge Driver Synchronous Buck Converters Power MOSFET 12-LSON (5x6)
Half Bridge Driver Synchronous Buck Converters Power MOSFET 12-LSON (5x6)
IC HALF BRIDGE DRIVER 60A 12LSON
Half Bridge Driver Synchronous Buck Converters Power MOSFET 12-LSON-CLIP (5x6)
Gate Drivers 60A Sync Buck NexFET Smart Power Stage
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 771900-CSD95372BQ5MT | 296-37784-1-ND | CSD95372BQ5MT | CSD95372BQ5MT | CSD95372BQ5MT |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - CSD95372BQ5MT | Full, Half-Bridge (H Bridge) Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers | Gate Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Packing Method | Tape Reel; Reel package; Other | Tape Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other | |
| Package Type | 12-PowerLFDFN | 12-PowerLFDFN |