Texas Instruments High-Performance Analog PMIC - PMIC - Full, Half - Bridge Drivers - CSD95372BQ5MCT CSD95372BQ5MCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1030694-CSD95372BQ5M CT Packaging: Reel - TR Features: Bootstrap Circuit, Status Flag Applications: Synchronous Buck Converters Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature, Shoot-Through, Short Circuit, UVLO Voltage - Load: 4.5 V to 16 V Load Type: Inductive Current - Peak Output: 90A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 12-VSON (5x6) Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 60A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1030694-CSD95372BQ5M CT Packaging: Reel - TR Features: Bootstrap Circuit, Status Flag Applications: Synchronous Buck Converters Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature, Shoot-Through, Short Circuit, UVLO Voltage - Load: 4.5 V to 16 V Load Type: Inductive Current - Peak Output: 90A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 12-VSON (5x6) Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 60A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - CSD95372BQ5MCT
1030694-CSD95372BQ5MCT
PMIC - PMIC - Full, Half - Bridge Drivers - CSD95372BQ5MCT 1030694-CSD95372BQ5MCT
Manufacturer: Texas Instruments Win Source Part Number: 1030694-CSD95372BQ5M CT Packaging: Reel - TR Features: Bootstrap Circuit, Status Flag Applications: Synchronous Buck Converters Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Current Limiting, Over Temperature, Shoot-Through, Short Circuit, UVLO Voltage - Load: 4.5 V to 16 V Load Type: Inductive Current - Peak Output: 90A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 12-VSON (5x6) Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 60A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1030694-CSD95372BQ5MCT
Packaging: Reel - TR
Features: Bootstrap Circuit, Status Flag
Applications: Synchronous Buck Converters
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Current Limiting, Over Temperature, Shoot-Through, Short Circuit, UVLO
Voltage - Load: 4.5 V to 16 V
Load Type: Inductive
Current - Peak Output: 90A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 12-VSON (5x6)
Supply Voltage - Operating: 4.5 V to 5.5 V
Channel Output Current: 60A
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 296-46081-1-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-46081-1-ND
Full, Half-Bridge (H Bridge) Drivers 296-46081-1-ND
Half Bridge Driver Synchronous Buck Converters Power MOSFET 12-VSON (5x6)

Half Bridge Driver Synchronous Buck Converters Power MOSFET 12-VSON (5x6)

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 296-46081-6-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-46081-6-ND
Full, Half-Bridge (H Bridge) Drivers 296-46081-6-ND
Half Bridge Driver Synchronous Buck Converters Power MOSFET 12-VSON (5x6)

Half Bridge Driver Synchronous Buck Converters Power MOSFET 12-VSON (5x6)

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 296-46081-2-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-46081-2-ND
Full, Half-Bridge (H Bridge) Drivers 296-46081-2-ND
Half Bridge Driver Synchronous Buck Converters Power MOSFET 12-VSON (5x6)

Half Bridge Driver Synchronous Buck Converters Power MOSFET 12-VSON (5x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
CSD95372BQ5MCT
Gate Drivers CSD95372BQ5MCT
Gate Drivers 60A Sync Buck NexFET SmrtPwr Stage

Gate Drivers 60A Sync Buck NexFET SmrtPwr Stage

Buy Now Datasheet
Full Half-Bridge Drivers - CSD95372BQ5MCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
CSD95372BQ5MCT
Full Half-Bridge Drivers CSD95372BQ5MCT
Half Bridge Driver Synchronous Buck Converters Power MOSFET 12-VSON (5x6)

Half Bridge Driver Synchronous Buck Converters Power MOSFET 12-VSON (5x6)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - CSD95372BQ5MCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
CSD95372BQ5MCT
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers CSD95372BQ5MCT
IC HALF BRIDGE DRIVER 60A 12VSON

IC HALF BRIDGE DRIVER 60A 12VSON

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1030694-CSD95372BQ5MCT 296-46081-1-ND CSD95372BQ5MCT CSD95372BQ5MCT CSD95372BQ5MCT
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - CSD95372BQ5MCT Full, Half-Bridge (H Bridge) Drivers Gate Drivers Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type 12-VSON (5x6) 12-PowerTFDFN 12-PowerTFDFN
Packing Method Tape Reel; Reel - TR; Other Tape Reel Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2559LBTR-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Clock Buffers, Drivers - SI53325-B-GQ - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.63 volts
Switching Frequency 1.25E6 kHz
View Details
Power Distribution Switches, Load Drivers - DS3680M - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 4; 4
Output Configuration Inverting
View Details
2 suppliers