Half Bridge Driver Synchronous Buck Converters Power MOSFET 12-VSON (5x6)
Half Bridge Driver Synchronous Buck Converters Power MOSFET 12-VSON (5x6)
Half Bridge Driver Synchronous Buck Converters Power MOSFET 12-VSON (5x6)
Manufacturer: Texas Instruments
Win Source Part Number: 1163562-CSD95372BQ5M
Manufacturer Homepage: www.ti.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Gate Drivers 60A Sync Buck NexFET SmrtPwr Stage
IC HALF BRIDGE DRIVER 60A 12VSON
Half Bridge Driver Synchronous Buck Converters Power MOSFET 12-VSON (5x6)
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 296-CSD95372BQ5MCTR-ND | 1163562-CSD95372BQ5MC | CSD95372BQ5MC | CSD95372BQ5MC | CSD95372BQ5MC |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - CSD95372BQ5MC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 5.5 to 4.5 volts | 4.5 to 5.5 volts | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | 12-PowerTFDFN | 12-PowerTFDFN | |||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |