Texas Instruments High-Performance Analog PMIC - PMIC - Full, Half - Bridge Drivers - CSD95372AQ5M CSD95372AQ5M

Description
Manufacturer: Texas Instruments Win Source Part Number: 1163560-CSD95372AQ5M Series: NexFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bootstrap Circuit, Status Flag Package: 12-Power LFDFN Applications: Synchronous Buck Converters Mounting: SMD Technology: Power MOSFET Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: PWM Fault Protection: Over Temperature, Shoot-Through, UVLO Output Configuration: Half Bridge Voltage - Load: 4.5 V ~ 16 V Load Type: Inductive Current - Peak Output: 90A Family Name: CSD95372AQ5M Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 12-LSON (5x6) Output Current per Channel: 60A Introduction Date: July 01, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1163560-CSD95372AQ5M Series: NexFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bootstrap Circuit, Status Flag Package: 12-Power LFDFN Applications: Synchronous Buck Converters Mounting: SMD Technology: Power MOSFET Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: PWM Fault Protection: Over Temperature, Shoot-Through, UVLO Output Configuration: Half Bridge Voltage - Load: 4.5 V ~ 16 V Load Type: Inductive Current - Peak Output: 90A Family Name: CSD95372AQ5M Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 12-LSON (5x6) Output Current per Channel: 60A Introduction Date: July 01, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - CSD95372AQ5M - 1163560-CSD95372AQ5M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - CSD95372AQ5M
1163560-CSD95372AQ5M
PMIC - PMIC - Full, Half - Bridge Drivers - CSD95372AQ5M 1163560-CSD95372AQ5M
Manufacturer: Texas Instruments Win Source Part Number: 1163560-CSD95372AQ5M Series: NexFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bootstrap Circuit, Status Flag Package: 12-Power LFDFN Applications: Synchronous Buck Converters Mounting: SMD Technology: Power MOSFET Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: PWM Fault Protection: Over Temperature, Shoot-Through, UVLO Output Configuration: Half Bridge Voltage - Load: 4.5 V ~ 16 V Load Type: Inductive Current - Peak Output: 90A Family Name: CSD95372AQ5M Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 12-LSON (5x6) Output Current per Channel: 60A Introduction Date: July 01, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1163560-CSD95372AQ5M
Series: NexFET
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bootstrap Circuit, Status Flag
Package: 12-Power LFDFN
Applications: Synchronous Buck Converters
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: PWM
Fault Protection: Over Temperature, Shoot-Through, UVLO
Output Configuration: Half Bridge
Voltage - Load: 4.5 V ~ 16 V
Load Type: Inductive
Current - Peak Output: 90A
Family Name: CSD95372AQ5M
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 12-LSON (5x6)
Output Current per Channel: 60A
Introduction Date: July 01, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 296-36399-1-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-36399-1-ND
Full, Half-Bridge (H Bridge) Drivers 296-36399-1-ND
Half Bridge Driver Synchronous Buck Converters Power MOSFET 12-LSON (5x6)

Half Bridge Driver Synchronous Buck Converters Power MOSFET 12-LSON (5x6)

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 296-36399-6-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-36399-6-ND
Full, Half-Bridge (H Bridge) Drivers 296-36399-6-ND
Half Bridge Driver Synchronous Buck Converters Power MOSFET 12-LSON (5x6)

Half Bridge Driver Synchronous Buck Converters Power MOSFET 12-LSON (5x6)

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 296-36399-2-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
296-36399-2-ND
Full, Half-Bridge (H Bridge) Drivers 296-36399-2-ND
Half Bridge Driver Synchronous Buck Converters Power MOSFET 12-LSON (5x6)

Half Bridge Driver Synchronous Buck Converters Power MOSFET 12-LSON (5x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - CSD95372AQ5M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
CSD95372AQ5M
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers CSD95372AQ5M
IC HALF BRIDGE DRIVER 60A 12LSON

IC HALF BRIDGE DRIVER 60A 12LSON

Supplier's Site
Full Half-Bridge Drivers - CSD95372AQ5M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
CSD95372AQ5M
Full Half-Bridge Drivers CSD95372AQ5M
Half Bridge Driver Synchronous Buck Converters Power MOSFET 12-LSON-CLIP (5x6)

Half Bridge Driver Synchronous Buck Converters Power MOSFET 12-LSON-CLIP (5x6)

Buy Now
Sheung Wan, Hong Kong
Gate Drivers
CSD95372AQ5M
Gate Drivers CSD95372AQ5M
Gate Drivers Sync Buck NexFET Pwr Stage

Gate Drivers Sync Buck NexFET Pwr Stage

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1163560-CSD95372AQ5M 296-36399-1-ND CSD95372AQ5M CSD95372AQ5M CSD95372AQ5M
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - CSD95372AQ5M Full, Half-Bridge (H Bridge) Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers Gate Drivers
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts 4.5 to 5.5 volts
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape Reel; Reel - TR; Other Tape Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other Tape Reel; Tape & Reel (TR); Other
Package Type 12-PowerLFDFN 12-PowerLFDFN
Unlock Full Specs
to access all available technical data

Similar Products

 - 74141PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI5330G-A00217-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details
 - DS26LS31CMX/46 - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC; SOIC16
Packing Method Tape Reel; Tape & Reel; Other
View Details